Newark, An Avnet Company Unshld Auto Zip Cord 2Cond 10Awg 50Ft; Cable Shielding Jsc Wire & Cable 36C8418

Description
UNSHLD AUTO ZIP CORD 2COND 10AWG 50FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):-; Jacket Color:Black, Red; Jacket Material:
Description
UNSHLD AUTO ZIP CORD 2COND 10AWG 50FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):-; Jacket Color:Black, Red; Jacket Material:

Suppliers

Company
Product
Description
Supplier Links
Unshld Auto Zip Cord 2Cond 10Awg 50Ft; Cable Shielding Jsc Wire & Cable - 36C8418 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Auto Zip Cord 2Cond 10Awg 50Ft; Cable Shielding Jsc Wire & Cable
36C8418
Unshld Auto Zip Cord 2Cond 10Awg 50Ft; Cable Shielding Jsc Wire & Cable 36C8418
UNSHLD AUTO ZIP CORD 2COND 10AWG 50FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):-; Jacket Color:Black, Red; Jacket Material:

UNSHLD AUTO ZIP CORD 2COND 10AWG 50FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):-; Jacket Color:Black, Red; Jacket Material:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 36C8418
Product Name Unshld Auto Zip Cord 2Cond 10Awg 50Ft; Cable Shielding Jsc Wire & Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-014 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.17 ft (3.56 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details