Newark, An Avnet Company Cable; Cable Shielding Jsc Wire & Cable 36C8417

Description
Cable; Cable Shielding:Unshielded ; No. of Conductors:-; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:-; No. of Max Strands x Strand Size:-; Conductor Material:
Description
Cable; Cable Shielding:Unshielded ; No. of Conductors:-; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:-; No. of Max Strands x Strand Size:-; Conductor Material:

Suppliers

Company
Product
Description
Supplier Links
Cable; Cable Shielding Jsc Wire & Cable - 36C8417 - Newark, An Avnet Company
Chicago, IL, United States
Cable; Cable Shielding Jsc Wire & Cable
36C8417
Cable; Cable Shielding Jsc Wire & Cable 36C8417
Cable; Cable Shielding:Unshielded ; No. of Conductors:-; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:-; No. of Max Strands x Strand Size:-; Conductor Material:

Cable; Cable Shielding:Unshielded; No. of Conductors:-; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:-; No. of Max Strands x Strand Size:-; Conductor Material:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 36C8417
Product Name Cable; Cable Shielding Jsc Wire & Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details