Newark, An Avnet Company Jacket Material Jsc Wire & Cable 36C8143

Description
Jacket Material:-; Jacket Color:-; Wire Gauge:4AWG; Conductor Area CSA:25mm²; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage Rating:-; Conductor Material:Copper; External Diameter:9.4mm
Description
Jacket Material:-; Jacket Color:-; Wire Gauge:4AWG; Conductor Area CSA:25mm²; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage Rating:-; Conductor Material:Copper; External Diameter:9.4mm

Suppliers

Company
Product
Description
Supplier Links
Jacket Material Jsc Wire & Cable - 36C8143 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Material Jsc Wire & Cable
36C8143
Jacket Material Jsc Wire & Cable 36C8143
Jacket Material:-; Jacket Color:-; Wire Gauge:4AWG; Conductor Area CSA:25mm²; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage Rating:-; Conductor Material:Copper; External Diameter:9.4mm

Jacket Material:-; Jacket Color:-; Wire Gauge:4AWG; Conductor Area CSA:25mm²; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage Rating:-; Conductor Material:Copper; External Diameter:9.4mm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 36C8143
Product Name Jacket Material Jsc Wire & Cable
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to Lead Only, 18 AWG wire - 1015-M - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details
Cable Assembly - 6011B10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,immersion proof boot,general purpose
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details