Newark, An Avnet Company Cable Assembly, Bt431A Plug-Rj11, 3M; Connector Type A Pro Signal 35M1140

Description
CABLE ASSEMBLY, BT431A PLUG-RJ11, 3M; Connector Type A:BT431A Plug; Connector Type B:RJ11 Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:White; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, BT431A PLUG-RJ11, 3M; Connector Type A:BT431A Plug; Connector Type B:RJ11 Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:White; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Bt431A Plug-Rj11, 3M; Connector Type A Pro Signal - 35M1140 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Bt431A Plug-Rj11, 3M; Connector Type A Pro Signal
35M1140
Cable Assembly, Bt431A Plug-Rj11, 3M; Connector Type A Pro Signal 35M1140
CABLE ASSEMBLY, BT431A PLUG-RJ11, 3M; Connector Type A:BT431A Plug; Connector Type B:RJ11 Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:White; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, BT431A PLUG-RJ11, 3M; Connector Type A:BT431A Plug; Connector Type B:RJ11 Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 35M1140
Product Name Cable Assembly, Bt431A Plug-Rj11, 3M; Connector Type A Pro Signal
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details