Newark, An Avnet Company Cable Assembly, Bt631A Plug, 3M, White; Connector Type A Pro Signal 35M1078

Description
CABLE ASSEMBLY, BT631A PLUG, 3M, WHITE; Connector Type A:BT431A Plug; Connector Type B:BT431A Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:White; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, BT631A PLUG, 3M, WHITE; Connector Type A:BT431A Plug; Connector Type B:BT431A Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:White; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Bt631A Plug, 3M, White; Connector Type A Pro Signal - 35M1078 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Bt631A Plug, 3M, White; Connector Type A Pro Signal
35M1078
Cable Assembly, Bt631A Plug, 3M, White; Connector Type A Pro Signal 35M1078
CABLE ASSEMBLY, BT631A PLUG, 3M, WHITE; Connector Type A:BT431A Plug; Connector Type B:BT431A Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:White; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, BT631A PLUG, 3M, WHITE; Connector Type A:BT431A Plug; Connector Type B:BT431A Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 35M1078
Product Name Cable Assembly, Bt631A Plug, 3M, White; Connector Type A Pro Signal
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 16.4 ft (50 dm)
View Details
ZK2000-2122-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details