Newark, An Avnet Company Lead, Schuko/iec, Black, 2.5M, 10A; Connector Type A Apsa 35M0240

Description
LEAD, SCHUKO/IEC, BLACK, 2.5M, 10A; Connector Type A:CEE 7/7 Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes
Description
LEAD, SCHUKO/IEC, BLACK, 2.5M, 10A; Connector Type A:CEE 7/7 Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lead, Schuko/iec, Black, 2.5M, 10A; Connector Type A Apsa - 35M0240 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Schuko/iec, Black, 2.5M, 10A; Connector Type A Apsa
35M0240
Lead, Schuko/iec, Black, 2.5M, 10A; Connector Type A Apsa 35M0240
LEAD, SCHUKO/IEC, BLACK, 2.5M, 10A; Connector Type A:CEE 7/7 Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes

LEAD, SCHUKO/IEC, BLACK, 2.5M, 10A; Connector Type A:CEE 7/7 Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 35M0240
Product Name Lead, Schuko/iec, Black, 2.5M, 10A; Connector Type A Apsa
Cable Length 8.2 ft (25 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023060 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cable Assemblies - 1064542-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
5 suppliers