Newark, An Avnet Company Bin, Storage, 310X500X200Mm; Bin Colour Allit 34M8153

Description
BIN, STORAGE, 310X500X200MM; Bin Colour:Blue; External Height:500mm; External Width:200mm; External Depth:310mm; Carrying Capacity:140kg; Product Range:ProfiPlus Box; SVHC:No SVHC (15-Jan-2019); External Depth - Imperial:19.69"; RoHS Compliant: NA
Datasheet
Description
BIN, STORAGE, 310X500X200MM; Bin Colour:Blue; External Height:500mm; External Width:200mm; External Depth:310mm; Carrying Capacity:140kg; Product Range:ProfiPlus Box; SVHC:No SVHC (15-Jan-2019); External Depth - Imperial:19.69"; RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin, Storage, 310X500X200Mm; Bin Colour Allit - 34M8153 - Newark, An Avnet Company
Chicago, IL, United States
Bin, Storage, 310X500X200Mm; Bin Colour Allit
34M8153
Bin, Storage, 310X500X200Mm; Bin Colour Allit 34M8153
BIN, STORAGE, 310X500X200MM; Bin Colour:Blue; External Height:500mm; External Width:200mm; External Depth:310mm; Carrying Capacity:140kg; Product Range:ProfiPlus Box; SVHC:No SVHC (15-Jan-2019); External Depth - Imperial:19.69"; RoHS Compliant: NA

BIN, STORAGE, 310X500X200MM; Bin Colour:Blue; External Height:500mm; External Width:200mm; External Depth:310mm; Carrying Capacity:140kg; Product Range:ProfiPlus Box; SVHC:No SVHC (15-Jan-2019); External Depth - Imperial:19.69"; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 34M8153
Product Name Bin, Storage, 310X500X200Mm; Bin Colour Allit
Capacity 309 lbs (140 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Trolleys - 2255971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (670 mm)
Width 18 inch (460 mm)
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details