Newark, An Avnet Company Bin, Storage, 102X100X60Mm; Bin Colour Allit 34M8149

Description
BIN, STORAGE, 102X100X60MM; Bin Colour:Blue; External Height:60mm; External Width:102mm; External Depth:100mm; Carrying Capacity:6kg; Product Range:ProfiPlus Box; SVHC:No SVHC (15-Jan-2019); Depth:102mm; For Use With:Wall Mounting RoHS Compliant: NA
Datasheet
Description
BIN, STORAGE, 102X100X60MM; Bin Colour:Blue; External Height:60mm; External Width:102mm; External Depth:100mm; Carrying Capacity:6kg; Product Range:ProfiPlus Box; SVHC:No SVHC (15-Jan-2019); Depth:102mm; For Use With:Wall Mounting RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin, Storage, 102X100X60Mm; Bin Colour Allit - 34M8149 - Newark, An Avnet Company
Chicago, IL, United States
Bin, Storage, 102X100X60Mm; Bin Colour Allit
34M8149
Bin, Storage, 102X100X60Mm; Bin Colour Allit 34M8149
BIN, STORAGE, 102X100X60MM; Bin Colour:Blue; External Height:60mm; External Width:102mm; External Depth:100mm; Carrying Capacity:6kg; Product Range:ProfiPlus Box; SVHC:No SVHC (15-Jan-2019); Depth:102mm; For Use With:Wall Mounting RoHS Compliant: NA

BIN, STORAGE, 102X100X60MM; Bin Colour:Blue; External Height:60mm; External Width:102mm; External Depth:100mm; Carrying Capacity:6kg; Product Range:ProfiPlus Box; SVHC:No SVHC (15-Jan-2019); Depth:102mm; For Use With:Wall Mounting RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 34M8149
Product Name Bin, Storage, 102X100X60Mm; Bin Colour Allit
Capacity 13 lbs (6 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Dollies - 7938747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 13230 lbs (6000 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details