Newark, An Avnet Company Circular Connector Plug, Socket Contacts, 12 Position, Cable; Product Range Tmw (Tajimi Electronics) 34M8142

Description
CIRCULAR CONNECTOR PLUG, SOCKET CONTACTS, 12 POSITION, CABLE; Product Range:PRC05 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR PLUG, SOCKET CONTACTS, 12 POSITION, CABLE; Product Range:PRC05 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Socket Contacts, 12 Position, Cable; Product Range Tmw (Tajimi Electronics) - 34M8142 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Socket Contacts, 12 Position, Cable; Product Range Tmw (Tajimi Electronics)
34M8142
Circular Connector Plug, Socket Contacts, 12 Position, Cable; Product Range Tmw (Tajimi Electronics) 34M8142
CIRCULAR CONNECTOR PLUG, SOCKET CONTACTS, 12 POSITION, CABLE; Product Range:PRC05 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SOCKET CONTACTS, 12 POSITION, CABLE; Product Range:PRC05 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34M8142
Product Name Circular Connector Plug, Socket Contacts, 12 Position, Cable; Product Range Tmw (Tajimi Electronics)
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28410-115-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details