Newark, An Avnet Company Data Line Surge Suppressor; Plug Type Solahd 34M2758

Description
DATA LINE SURGE SUPPRESSOR; Plug Type:-; Product Range:STC-CCTV Series; Suppressor Type:Data Line; No. of Outlets:1Outlets; Outlet Type:-; Voltage Rating:5V; Output Current:350mA; Peak Surge Current:20kA; Response Time:- RoHS Compliant: Yes
Datasheet
Description
DATA LINE SURGE SUPPRESSOR; Plug Type:-; Product Range:STC-CCTV Series; Suppressor Type:Data Line; No. of Outlets:1Outlets; Outlet Type:-; Voltage Rating:5V; Output Current:350mA; Peak Surge Current:20kA; Response Time:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Line Surge Suppressor; Plug Type Solahd - 34M2758 - Newark, An Avnet Company
Chicago, IL, United States
Data Line Surge Suppressor; Plug Type Solahd
34M2758
Data Line Surge Suppressor; Plug Type Solahd 34M2758
DATA LINE SURGE SUPPRESSOR; Plug Type:-; Product Range:STC-CCTV Series; Suppressor Type:Data Line; No. of Outlets:1Outlets; Outlet Type:-; Voltage Rating:5V; Output Current:350mA; Peak Surge Current:20kA; Response Time:- RoHS Compliant: Yes

DATA LINE SURGE SUPPRESSOR; Plug Type:-; Product Range:STC-CCTV Series; Suppressor Type:Data Line; No. of Outlets:1Outlets; Outlet Type:-; Voltage Rating:5V; Output Current:350mA; Peak Surge Current:20kA; Response Time:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34M2758
Product Name Data Line Surge Suppressor; Plug Type Solahd
Voltage Rating 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30817-MBAA1-601T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190521 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details