HEAT SINK; Thermal Resistance:5.6°C/W; Packages Cooled:BGA; External Width - Metric:45mm; External Height - Metric:7.62mm; External Length - Metric:45mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | 34C5603 |
| Product Name | Heat Sink; Thermal Resistance Emulation Technology |
| L | 45 mm (1.77 inch) |