Newark, An Avnet Company Ac-Dc Converter, Enclosed, 2 O/p, 450W, 24V, 24V; Power Supply Approvals Solahd 34C4409

Description
AC-DC CONVERTER, ENCLOSED, 2 O/P, 450W, 24V, 24V; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:450W; Output Voltage - Output 1:24V; Output Current - Output 1:10A; Output Voltage - Output 2:24V; Height:43mm RoHS Compliant: No
Datasheet
Description
AC-DC CONVERTER, ENCLOSED, 2 O/P, 450W, 24V, 24V; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:450W; Output Voltage - Output 1:24V; Output Current - Output 1:10A; Output Voltage - Output 2:24V; Height:43mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Enclosed, 2 O/p, 450W, 24V, 24V; Power Supply Approvals Solahd - 34C4409 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 2 O/p, 450W, 24V, 24V; Power Supply Approvals Solahd
34C4409
Ac-Dc Converter, Enclosed, 2 O/p, 450W, 24V, 24V; Power Supply Approvals Solahd 34C4409
AC-DC CONVERTER, ENCLOSED, 2 O/P, 450W, 24V, 24V; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:450W; Output Voltage - Output 1:24V; Output Current - Output 1:10A; Output Voltage - Output 2:24V; Height:43mm RoHS Compliant: No

AC-DC CONVERTER, ENCLOSED, 2 O/P, 450W, 24V, 24V; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:450W; Output Voltage - Output 1:24V; Output Current - Output 1:10A; Output Voltage - Output 2:24V; Height:43mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 34C4409
Product Name Ac-Dc Converter, Enclosed, 2 O/p, 450W, 24V, 24V; Power Supply Approvals Solahd
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1227691 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details