Newark, An Avnet Company Ac-Dc Converter, Enclosed, 3 O/p, 250W, 5V, 12V, 12V; Power Supply Approvals Solahd 34C4399

Description
AC-DC CONVERTER, ENCLOSED, 3 O/P, 250W, 5V, 12V, 12V; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:250W; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:12V; Height:40mmRoHS Compliant: No
Datasheet
Description
AC-DC CONVERTER, ENCLOSED, 3 O/P, 250W, 5V, 12V, 12V; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:250W; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:12V; Height:40mmRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Enclosed, 3 O/p, 250W, 5V, 12V, 12V; Power Supply Approvals Solahd - 34C4399 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 3 O/p, 250W, 5V, 12V, 12V; Power Supply Approvals Solahd
34C4399
Ac-Dc Converter, Enclosed, 3 O/p, 250W, 5V, 12V, 12V; Power Supply Approvals Solahd 34C4399
AC-DC CONVERTER, ENCLOSED, 3 O/P, 250W, 5V, 12V, 12V; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:250W; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:12V; Height:40mmRoHS Compliant: No

AC-DC CONVERTER, ENCLOSED, 3 O/P, 250W, 5V, 12V, 12V; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:250W; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:12V; Height:40mmRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 34C4399
Product Name Ac-Dc Converter, Enclosed, 3 O/p, 250W, 5V, 12V, 12V; Power Supply Approvals Solahd
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug - 96PSA-A36W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS
View Details
2 suppliers
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details