Newark, An Avnet Company Microswitch, Roller Lever, Spdt 25A, 250V; Microswitch Type Zf Electronics 33C3674

Description
MICROSWITCH, ROLLER LEVER, SPDT 25A, 250V; Microswitch Type:Snap Action; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:25A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, ROLLER LEVER, SPDT 25A, 250V; Microswitch Type:Snap Action; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:25A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Roller Lever, Spdt 25A, 250V; Microswitch Type Zf Electronics - 33C3674 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Roller Lever, Spdt 25A, 250V; Microswitch Type Zf Electronics
33C3674
Microswitch, Roller Lever, Spdt 25A, 250V; Microswitch Type Zf Electronics 33C3674
MICROSWITCH, ROLLER LEVER, SPDT 25A, 250V; Microswitch Type:Snap Action; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:25A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, ROLLER LEVER, SPDT 25A, 250V; Microswitch Type:Snap Action; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:25A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 33C3674
Product Name Microswitch, Roller Lever, Spdt 25A, 250V; Microswitch Type Zf Electronics
Actuator Style Lever Style; Roller Style
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-SAJ405XHL0N30SNOSLQ-ND - DigiKey
Specs
Actuator Style Lever Style
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers
Micro Switches - 7972520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 6.53 oz (1.81 N)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-EL063FL - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details