IP67 Weatherproof Enclosure Shallow Starter Kit for Raspberry Pi, Arduino, Beaglebone; For Use With:Raspberry Pi, Arduino, Beaglebone; External Height:136.5mm; External Width:87.6mm; External Depth:44.7mm; Enclosure Material:ASA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 33AC3070 |
| Product Name | Ip67 Weatherproof Enclosure Shallow Starter Kit For Raspberry Pi, Arduino, Beaglebone; For Use With Openh.io |
| Length | 5.37 inch (136 mm) |