Newark, An Avnet Company Connector Type A Goldx 32T0117

Description
Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:100ft; Cable Length - Metric:30.48m; Jacket Color:Red; Product Range:
Description
Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:100ft; Cable Length - Metric:30.48m; Jacket Color:Red; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Goldx - 32T0117 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Goldx
32T0117
Connector Type A Goldx 32T0117
Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:100ft; Cable Length - Metric:30.48m; Jacket Color:Red; Product Range:

Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:100ft; Cable Length - Metric:30.48m; Jacket Color:Red; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 32T0117
Product Name Connector Type A Goldx
Cable Length 100 ft (305 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6040A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket,grey,general purpose
View Details
Rotary System Cable, Type 6, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details