Newark, An Avnet Company Lan Category Goldx 32T0113

Description
LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:100ft; Cable Length - Metric:30.48m; Jacket Color:Green; Product Range:
Description
LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:100ft; Cable Length - Metric:30.48m; Jacket Color:Green; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Lan Category Goldx - 32T0113 - Newark, An Avnet Company
Chicago, IL, United States
Lan Category Goldx
32T0113
Lan Category Goldx 32T0113
LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:100ft; Cable Length - Metric:30.48m; Jacket Color:Green; Product Range:

LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:100ft; Cable Length - Metric:30.48m; Jacket Color:Green; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 32T0113
Product Name Lan Category Goldx
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12-IE Pre-wired cable - M12-IE - AIE-S4P-M12/RJ45-S-G-10M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
M8/M12 Cable Assemblies - TAD14841311-005 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 16.4 ft (50 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
5 suppliers
Stability Cables - SP-24292-FM36LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details