Newark, An Avnet Company Power Supply, Ac-Dc, 12V, 16A; Power Supply Approvals Solahd 32AC9682

Description
POWER SUPPLY, AC-DC, 12V, 16A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:192W; Output Voltage - Output 1:12V; Output Current - Output 1:16A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 12V, 16A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:192W; Output Voltage - Output 1:12V; Output Current - Output 1:16A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 12V, 16A; Power Supply Approvals Solahd - 32AC9682 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 16A; Power Supply Approvals Solahd
32AC9682
Power Supply, Ac-Dc, 12V, 16A; Power Supply Approvals Solahd 32AC9682
POWER SUPPLY, AC-DC, 12V, 16A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:192W; Output Voltage - Output 1:12V; Output Current - Output 1:16A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 16A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:192W; Output Voltage - Output 1:12V; Output Current - Output 1:16A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 32AC9682
Product Name Power Supply, Ac-Dc, 12V, 16A; Power Supply Approvals Solahd
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details