Newark, An Avnet Company Power Supply Approvals Power One 32AC4730

Description
Power Supply Approvals:ITE; Output Power Max:58W; Output Voltage Min:750mV; Output Voltage Max:6.63V; Output Current Max:16A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Type:Non Isolated POL; Height:7.98mm RoHS Compliant: Yes
Description
Power Supply Approvals:ITE; Output Power Max:58W; Output Voltage Min:750mV; Output Voltage Max:6.63V; Output Current Max:16A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Type:Non Isolated POL; Height:7.98mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Supply Approvals Power One - 32AC4730 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Approvals Power One
32AC4730
Power Supply Approvals Power One 32AC4730
Power Supply Approvals:ITE; Output Power Max:58W; Output Voltage Min:750mV; Output Voltage Max:6.63V; Output Current Max:16A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Type:Non Isolated POL; Height:7.98mm RoHS Compliant: Yes

Power Supply Approvals:ITE; Output Power Max:58W; Output Voltage Min:750mV; Output Voltage Max:6.63V; Output Current Max:16A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Type:Non Isolated POL; Height:7.98mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 32AC4730
Product Name Power Supply Approvals Power One
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6874-ea-pul-11000-80-4u-30000w-32093 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 80 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Aerospace & Defense Products - AHV2805D - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 5.0 volts
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details