Newark, An Avnet Company Masking Tape, 18M X 6Mm; Tape Type Modelcraft 31Y3447

Description
MASKING TAPE, 18M X 6MM; Tape Type:Masking; Tape Backing Material:-; Tape Width - Metric:6mm; Tape Width - Imperial:0.236"; Tape Length - Metric:18m; Tape Length - Imperial:59.055ft; Tape Colour:-; Product Range:-; SVHC:No SVHC RoHS Compliant: NA
Datasheet
Description
MASKING TAPE, 18M X 6MM; Tape Type:Masking; Tape Backing Material:-; Tape Width - Metric:6mm; Tape Width - Imperial:0.236"; Tape Length - Metric:18m; Tape Length - Imperial:59.055ft; Tape Colour:-; Product Range:-; SVHC:No SVHC RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masking Tape, 18M X 6Mm; Tape Type Modelcraft - 31Y3447 - Newark, An Avnet Company
Chicago, IL, United States
Masking Tape, 18M X 6Mm; Tape Type Modelcraft
31Y3447
Masking Tape, 18M X 6Mm; Tape Type Modelcraft 31Y3447
MASKING TAPE, 18M X 6MM; Tape Type:Masking; Tape Backing Material:-; Tape Width - Metric:6mm; Tape Width - Imperial:0.236"; Tape Length - Metric:18m; Tape Length - Imperial:59.055ft; Tape Colour:-; Product Range:-; SVHC:No SVHC RoHS Compliant: NA

MASKING TAPE, 18M X 6MM; Tape Type:Masking; Tape Backing Material:-; Tape Width - Metric:6mm; Tape Width - Imperial:0.236"; Tape Length - Metric:18m; Tape Length - Imperial:59.055ft; Tape Colour:-; Product Range:-; SVHC:No SVHC RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 31Y3447
Product Name Masking Tape, 18M X 6Mm; Tape Type Modelcraft
Width 0.2360 inches (5.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Masking Tapes - 468459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Green
Width 0.1181 inches (3 mm)
View Details
Shiled tape ALPET series - ALPET0706 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.91E-4 inches (0.0150 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details