Newark, An Avnet Company Filter Applications Power One 31AC9109

Description
Filter Applications:General Purpose; Voltage Rating:100VDC; Current Rating:4A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:F Series; Filter Terminals:SMD; Filter Type:EMI RoHS Compliant: Yes
Datasheet
Description
Filter Applications:General Purpose; Voltage Rating:100VDC; Current Rating:4A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:F Series; Filter Terminals:SMD; Filter Type:EMI RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Applications Power One - 31AC9109 - Newark, An Avnet Company
Chicago, IL, United States
Filter Applications Power One
31AC9109
Filter Applications Power One 31AC9109
Filter Applications:General Purpose; Voltage Rating:100VDC; Current Rating:4A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:F Series; Filter Terminals:SMD; Filter Type:EMI RoHS Compliant: Yes

Filter Applications:General Purpose; Voltage Rating:100VDC; Current Rating:4A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:F Series; Filter Terminals:SMD; Filter Type:EMI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 31AC9109
Product Name Filter Applications Power One
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5675-6-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Multi-Function Inlet Filters - 1-6609008-1 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details