Newark, An Avnet Company Power Supply Approvals Power One 31AC7763

Description
Power Supply Approvals:ITE; Power Rating (Convection Cooling):65W; Input Voltage VAC:90V AC to 264V AC; Output Voltage - Output 3:-; Output Current - Output 3:-; Output Voltage - Output 4:-; Output Current - Output 4:- RoHS Compliant: Yes
Description
Power Supply Approvals:ITE; Power Rating (Convection Cooling):65W; Input Voltage VAC:90V AC to 264V AC; Output Voltage - Output 3:-; Output Current - Output 3:-; Output Voltage - Output 4:-; Output Current - Output 4:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Supply Approvals Power One - 31AC7763 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Approvals Power One
31AC7763
Power Supply Approvals Power One 31AC7763
Power Supply Approvals:ITE; Power Rating (Convection Cooling):65W; Input Voltage VAC:90V AC to 264V AC; Output Voltage - Output 3:-; Output Current - Output 3:-; Output Voltage - Output 4:-; Output Current - Output 4:- RoHS Compliant: Yes

Power Supply Approvals:ITE; Power Rating (Convection Cooling):65W; Input Voltage VAC:90V AC to 264V AC; Output Voltage - Output 3:-; Output Current - Output 3:-; Output Voltage - Output 4:-; Output Current - Output 4:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 31AC7763
Product Name Power Supply Approvals Power One
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 1217142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type g
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details