Newark, An Avnet Company Conn, Rj45, Lock Bar, Plug, Cat6, 8P8C; Modular Connector Type Tuk 31AC1371

Description
CONN, RJ45, LOCK BAR, PLUG, CAT6, 8P8C; Modular Connector Type:Connection Box - RJ45; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:-; Connector RoHS Compliant: Yes
Datasheet
Description
CONN, RJ45, LOCK BAR, PLUG, CAT6, 8P8C; Modular Connector Type:Connection Box - RJ45; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:-; Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Rj45, Lock Bar, Plug, Cat6, 8P8C; Modular Connector Type Tuk - 31AC1371 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rj45, Lock Bar, Plug, Cat6, 8P8C; Modular Connector Type Tuk
31AC1371
Conn, Rj45, Lock Bar, Plug, Cat6, 8P8C; Modular Connector Type Tuk 31AC1371
CONN, RJ45, LOCK BAR, PLUG, CAT6, 8P8C; Modular Connector Type:Connection Box - RJ45; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:-; Connector RoHS Compliant: Yes

CONN, RJ45, LOCK BAR, PLUG, CAT6, 8P8C; Modular Connector Type:Connection Box - RJ45; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:-; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31AC1371
Product Name Conn, Rj45, Lock Bar, Plug, Cat6, 8P8C; Modular Connector Type Tuk
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-107-467-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
RBA Series: Single row PCB connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details