Newark, An Avnet Company Test Point, Pcb; Connector Type Emulation Technology 30K6548

Description
TEST POINT, PCB; Connector Type:Test Point; Centerline Spacing:2.65mm; Connector Tip Style:Point; Current Rating:5A; Overall Length:13mm; Spring Force Initial:1oz; Spring Force Working Travel:3oz; Product Range:- RoHS Compliant: Yes
Description
TEST POINT, PCB; Connector Type:Test Point; Centerline Spacing:2.65mm; Connector Tip Style:Point; Current Rating:5A; Overall Length:13mm; Spring Force Initial:1oz; Spring Force Working Travel:3oz; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Point, Pcb; Connector Type Emulation Technology - 30K6548 - Newark, An Avnet Company
Chicago, IL, United States
Test Point, Pcb; Connector Type Emulation Technology
30K6548
Test Point, Pcb; Connector Type Emulation Technology 30K6548
TEST POINT, PCB; Connector Type:Test Point; Centerline Spacing:2.65mm; Connector Tip Style:Point; Current Rating:5A; Overall Length:13mm; Spring Force Initial:1oz; Spring Force Working Travel:3oz; Product Range:- RoHS Compliant: Yes

TEST POINT, PCB; Connector Type:Test Point; Centerline Spacing:2.65mm; Connector Tip Style:Point; Current Rating:5A; Overall Length:13mm; Spring Force Initial:1oz; Spring Force Working Travel:3oz; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30K6548
Product Name Test Point, Pcb; Connector Type Emulation Technology
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-103-838-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
F Series: Heavy Duty Modular Coupler -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details