UPS, 120VAC, 1KVA / 750W; Power Supply Approvals:-; No. of Outlets:1Outlets; Capacity (VA / W):1kVA / 750W; Input Voltage AC Max:120V; Output Voltage:120VAC; Backup Time - Full Load:3min; Product Range:SSW Series; Length:315mm
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 30AH0366 |
| Product Name | Ups, 120Vac, 1Kva / 750W; Power Supply Approvals Solahd |
| DC Output Voltage | ? to 120.0 volts |