Newark, An Avnet Company Ups, 120Vac, 600Va / 360W; Power Supply Approvals Solahd 30AH0363

Description
UPS, 120VAC, 600VA / 360W; Power Supply Approvals:-; No. of Outlets:3Outlets; Capacity (VA / W):600VA / 360W; Input Voltage AC Max:120V; Output Voltage:120VAC; Backup Time - Full Load:3.5min; Product Range:SLN Series; Length:300.2mm
Datasheet
Description
UPS, 120VAC, 600VA / 360W; Power Supply Approvals:-; No. of Outlets:3Outlets; Capacity (VA / W):600VA / 360W; Input Voltage AC Max:120V; Output Voltage:120VAC; Backup Time - Full Load:3.5min; Product Range:SLN Series; Length:300.2mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120Vac, 600Va / 360W; Power Supply Approvals Solahd - 30AH0363 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120Vac, 600Va / 360W; Power Supply Approvals Solahd
30AH0363
Ups, 120Vac, 600Va / 360W; Power Supply Approvals Solahd 30AH0363
UPS, 120VAC, 600VA / 360W; Power Supply Approvals:-; No. of Outlets:3Outlets; Capacity (VA / W):600VA / 360W; Input Voltage AC Max:120V; Output Voltage:120VAC; Backup Time - Full Load:3.5min; Product Range:SLN Series; Length:300.2mm

UPS, 120VAC, 600VA / 360W; Power Supply Approvals:-; No. of Outlets:3Outlets; Capacity (VA / W):600VA / 360W; Input Voltage AC Max:120V; Output Voltage:120VAC; Backup Time - Full Load:3.5min; Product Range:SLN Series; Length:300.2mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 30AH0363
Product Name Ups, 120Vac, 600Va / 360W; Power Supply Approvals Solahd
DC Output Voltage ? to 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5163X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-750W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 750 watts
View Details
PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details