Newark, An Avnet Company Microswitch, Lever, Spdt, 16A, 250Vac; Microswitch Type Zf Electronics 29X8019

Description
MICROSWITCH, LEVER, SPDT, 16A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Straight Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:16A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, LEVER, SPDT, 16A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Straight Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:16A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Lever, Spdt, 16A, 250Vac; Microswitch Type Zf Electronics - 29X8019 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Lever, Spdt, 16A, 250Vac; Microswitch Type Zf Electronics
29X8019
Microswitch, Lever, Spdt, 16A, 250Vac; Microswitch Type Zf Electronics 29X8019
MICROSWITCH, LEVER, SPDT, 16A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Straight Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:16A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

MICROSWITCH, LEVER, SPDT, 16A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Straight Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:16A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 29X8019
Product Name Microswitch, Lever, Spdt, 16A, 250Vac; Microswitch Type Zf Electronics
Actuator Style Lever Style
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1147998 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Micro Switches - 8046186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 17.99 oz (5 N)
View Details
Micro Switches - 2326160 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details