Newark, An Avnet Company Microswitch, Lever, Spdt, 6A, 250Vac; Microswitch Type Zf Electronics 29X7999

Description
MICROSWITCH, LEVER, SPDT, 6A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Long Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:-RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, LEVER, SPDT, 6A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Long Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Lever, Spdt, 6A, 250Vac; Microswitch Type Zf Electronics - 29X7999 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Lever, Spdt, 6A, 250Vac; Microswitch Type Zf Electronics
29X7999
Microswitch, Lever, Spdt, 6A, 250Vac; Microswitch Type Zf Electronics 29X7999
MICROSWITCH, LEVER, SPDT, 6A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Long Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:-RoHS Compliant: Yes

MICROSWITCH, LEVER, SPDT, 6A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Long Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 29X7999
Product Name Microswitch, Lever, Spdt, 6A, 250Vac; Microswitch Type Zf Electronics
Actuator Style Lever Style
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Double Break Snap Action Basic Switch - B3S - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Snap Action, Limit Switches - 450-1446-ND - DigiKey
Specs
Actuator Style Lever Style
Operating Temp -4 to 266 F (-20 to 130 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Micro Switches - 2778694 - RS Components, Ltd.
Aratas America LLC
Specs
Actuator Style Button
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Micro Switches - 2496824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details