Newark, An Avnet Company Microswitch Hinge Lever Spdt 100Ma 250V; Microswitch Type Zf Electronics 29H3714

Description
MICROSWITCH HINGE LEVER SPDT 100mA 250V; Microswitch Type:Subminiature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect, Solder; Contact Current Max:100mA; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH HINGE LEVER SPDT 100mA 250V; Microswitch Type:Subminiature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect, Solder; Contact Current Max:100mA; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch Hinge Lever Spdt 100Ma 250V; Microswitch Type Zf Electronics - 29H3714 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch Hinge Lever Spdt 100Ma 250V; Microswitch Type Zf Electronics
29H3714
Microswitch Hinge Lever Spdt 100Ma 250V; Microswitch Type Zf Electronics 29H3714
MICROSWITCH HINGE LEVER SPDT 100mA 250V; Microswitch Type:Subminiature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect, Solder; Contact Current Max:100mA; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH HINGE LEVER SPDT 100mA 250V; Microswitch Type:Subminiature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect, Solder; Contact Current Max:100mA; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 29H3714
Product Name Microswitch Hinge Lever Spdt 100Ma 250V; Microswitch Type Zf Electronics
Actuator Style Lever Style
Common Size Subminiature
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR052H - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Micro Switches - 241244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Lever
Standards and Certifications RoHS
Operating Temp 185 F (85 C)
View Details
Two-Step Trigger Switch - U2-618 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action Switches - 1-2439028-5 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
2 suppliers