SWITCH, PUSHBUTTON, DPDT, 10A, 250V; Microswitch Type:Snap Action; Microswitch Actuator:Button; Contact Configuration:DPDT; Switch Terminals:Quick Connect; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:E Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 29F2923 |
| Product Name | Switch, Pushbutton, Dpdt, 10A, 250V; Microswitch Type Zf Electronics |
| Actuator Style | Pushbutton Style |