Newark, An Avnet Company Micro Sw, Spring Plunger, Spdt, 15A 250V; Microswitch Type Zf Electronics 29F2879

Description
MICRO SW, SPRING PLUNGER, SPDT, 15A 250V; Microswitch Type:Snap Action; Microswitch Actuator:Spring Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:15A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Description
MICRO SW, SPRING PLUNGER, SPDT, 15A 250V; Microswitch Type:Snap Action; Microswitch Actuator:Spring Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:15A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Micro Switch, Spring Plunger, SPDT, 15A 250V from ZF Electronics is designed for general-purpose applications. It features a snap action mechanism and is capable of handling a maximum current of 15A at 250VAC. The switch is RoHS compliant and has a long life expectancy, rated for 6000 operations under standard conditions. It is suitable for various applications, including household appliances, automated assembly lines, and industrial door openers. The switch is equipped with quick-connect terminals for easy installation. Additionally, high-temperature versions are available upon request, making it versatile for different environmental conditions.

Datasheet Summary
Powered by GS/AI

The Micro Switch, Spring Plunger, SPDT, 15A 250V from ZF Electronics is designed for general-purpose applications. It features a snap action mechanism and is capable of handling a maximum current of 15A at 250VAC. The switch is RoHS compliant and has a long life expectancy, rated for 6000 operations under standard conditions. It is suitable for various applications, including household appliances, automated assembly lines, and industrial door openers. The switch is equipped with quick-connect terminals for easy installation. Additionally, high-temperature versions are available upon request, making it versatile for different environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Micro Sw, Spring Plunger, Spdt, 15A 250V; Microswitch Type Zf Electronics - 29F2879 - Newark, An Avnet Company
Chicago, IL, United States
Micro Sw, Spring Plunger, Spdt, 15A 250V; Microswitch Type Zf Electronics
29F2879
Micro Sw, Spring Plunger, Spdt, 15A 250V; Microswitch Type Zf Electronics 29F2879
MICRO SW, SPRING PLUNGER, SPDT, 15A 250V; Microswitch Type:Snap Action; Microswitch Actuator:Spring Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:15A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICRO SW, SPRING PLUNGER, SPDT, 15A 250V; Microswitch Type:Snap Action; Microswitch Actuator:Spring Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:15A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 29F2879
Product Name Micro Sw, Spring Plunger, Spdt, 15A 250V; Microswitch Type Zf Electronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Double Break Snap Action Basic Switch - B3S - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Micro Switches - 7972508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Configuration Normally Open (NO); Normally Closed (NC)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Snap Action, Limit Switches - Z13005-ND - DigiKey
Specs
Actuator Style Lever Style; Roller Style
Standards and Certifications RoHS
Operating Temp -13 to 149 F (-25 to 65 C)
View Details