SCREWDRIVER, SLOTTED HEAD, 197MM; Tip Size:3.5mm; Blade Length:75mm; Overall Length:197mm; Product Range:-; Blade Tip Style:Flared Slot ; Blade Tip Width:3.5mm; Features:Ergonomic Handle; Screwdriver Type:Slotted RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 29C3511 |
| Product Name | Screwdriver, Slotted Head, 197Mm; Tip Size Ergo Bahco |