Newark, An Avnet Company Patch Cord, Rj45 Plug-Plug, Grey, 1M; Lan Category Pro Signal 29AK4111

Description
PATCH CORD, RJ45 PLUG-PLUG, GREY, 1M; LAN Category:Cat5e; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (15-Jan-2019); Cable RoHS Compliant: Yes
Description
PATCH CORD, RJ45 PLUG-PLUG, GREY, 1M; LAN Category:Cat5e; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (15-Jan-2019); Cable RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug-Plug, Grey, 1M; Lan Category Pro Signal - 29AK4111 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, Grey, 1M; Lan Category Pro Signal
29AK4111
Patch Cord, Rj45 Plug-Plug, Grey, 1M; Lan Category Pro Signal 29AK4111
PATCH CORD, RJ45 PLUG-PLUG, GREY, 1M; LAN Category:Cat5e; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (15-Jan-2019); Cable RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, GREY, 1M; LAN Category:Cat5e; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (15-Jan-2019); Cable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AK4111
Product Name Patch Cord, Rj45 Plug-Plug, Grey, 1M; Lan Category Pro Signal
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Cables - A7FFB-1506G-ND - DigiKey
Specs
Product Type Patch
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
View Details
System cable - 706-2300/207-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details