Newark, An Avnet Company Rocker Switch, Spst, 10A, 125Vac, Red; Switch Operation Zf Electronics 28H8920

Description
ROCKER SWITCH, SPST, 10A, 125VAC, RED; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:SR Series; Contact Current AC Max:10A RoHS Compliant: Yes
Datasheet
Description
ROCKER SWITCH, SPST, 10A, 125VAC, RED; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:SR Series; Contact Current AC Max:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switch, Spst, 10A, 125Vac, Red; Switch Operation Zf Electronics - 28H8920 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spst, 10A, 125Vac, Red; Switch Operation Zf Electronics
28H8920
Rocker Switch, Spst, 10A, 125Vac, Red; Switch Operation Zf Electronics 28H8920
ROCKER SWITCH, SPST, 10A, 125VAC, RED; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:SR Series; Contact Current AC Max:10A RoHS Compliant: Yes

ROCKER SWITCH, SPST, 10A, 125VAC, RED; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:SR Series; Contact Current AC Max:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 28H8920
Product Name Rocker Switch, Spst, 10A, 125Vac, Red; Switch Operation Zf Electronics
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 7932487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick connect
View Details
Smart Switch 3-Way - SPN30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Features Illuminated
AC Voltage Rating 125 volts
View Details
A8GS Remote Reset Rocker Switch - A8GS-P1313 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Solder
View Details
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details