Newark, An Avnet Company Pushbutton Sw, Spdt, 10A, 250Vac, Panel; Product Range Zf Electronics 28C0843

Description
PUSHBUTTON SW, SPDT, 10A, 250VAC, PANEL; Product Range:F69 Series; Panel Cutout Diameter:-; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:-; Contact Current AC Max:10A RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SW, SPDT, 10A, 250VAC, PANEL; Product Range:F69 Series; Panel Cutout Diameter:-; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:-; Contact Current AC Max:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Sw, Spdt, 10A, 250Vac, Panel; Product Range Zf Electronics - 28C0843 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Sw, Spdt, 10A, 250Vac, Panel; Product Range Zf Electronics
28C0843
Pushbutton Sw, Spdt, 10A, 250Vac, Panel; Product Range Zf Electronics 28C0843
PUSHBUTTON SW, SPDT, 10A, 250VAC, PANEL; Product Range:F69 Series; Panel Cutout Diameter:-; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:-; Contact Current AC Max:10A RoHS Compliant: Yes

PUSHBUTTON SW, SPDT, 10A, 250VAC, PANEL; Product Range:F69 Series; Panel Cutout Diameter:-; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:-; Contact Current AC Max:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 28C0843
Product Name Pushbutton Sw, Spdt, 10A, 250Vac, Panel; Product Range Zf Electronics
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3010F05JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 962429 - Radwell International
Allen-Bradley / Rockwell Automation
View Details