Newark, An Avnet Company Microswitch Pin Plunger Spdt 10.1A 250V; Microswitch Type Zf Electronics 28C0414

Description
MICROSWITCH PIN PLUNGER SPDT 10.1A 250V; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:10.1A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH PIN PLUNGER SPDT 10.1A 250V; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:10.1A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch Pin Plunger Spdt 10.1A 250V; Microswitch Type Zf Electronics - 28C0414 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch Pin Plunger Spdt 10.1A 250V; Microswitch Type Zf Electronics
28C0414
Microswitch Pin Plunger Spdt 10.1A 250V; Microswitch Type Zf Electronics 28C0414
MICROSWITCH PIN PLUNGER SPDT 10.1A 250V; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:10.1A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH PIN PLUNGER SPDT 10.1A 250V; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:10.1A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 28C0414
Product Name Microswitch Pin Plunger Spdt 10.1A 250V; Microswitch Type Zf Electronics
Common Size Subminiature
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2496843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2FS Ultra Subminiature Basic Switch - D2FS-F-N-A1 - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details
3 suppliers
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Snap Action Switches - K1041859 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
2 suppliers