Newark, An Avnet Company Xlr Chassis Socket Nickel; No. Of Contacts Pro Signal 27W3373

Description
XLR Chassis Socket Nickel; No. of Contacts:3Contacts; Gender:Socket; Connector Mounting:Chassis Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Product Range:
Description
XLR Chassis Socket Nickel; No. of Contacts:3Contacts; Gender:Socket; Connector Mounting:Chassis Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Xlr Chassis Socket Nickel; No. Of Contacts Pro Signal - 27W3373 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Chassis Socket Nickel; No. Of Contacts Pro Signal
27W3373
Xlr Chassis Socket Nickel; No. Of Contacts Pro Signal 27W3373
XLR Chassis Socket Nickel; No. of Contacts:3Contacts; Gender:Socket; Connector Mounting:Chassis Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Product Range:

XLR Chassis Socket Nickel; No. of Contacts:3Contacts; Gender:Socket; Connector Mounting:Chassis Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27W3373
Product Name Xlr Chassis Socket Nickel; No. Of Contacts Pro Signal
Mounting Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
TNC Female Bulkhead Receptacle - SALE-9316 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details