Newark, An Avnet Company Cable, 1/4 Stereo Plug-Plug, 15Ft; Connector Type A Pro Signal 26W6415

Description
CABLE, 1/4" STEREO PLUG-PLUG, 15FT; Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:-; Product Range:
Description
CABLE, 1/4" STEREO PLUG-PLUG, 15FT; Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Cable, 1/4 Stereo Plug-Plug, 15Ft; Connector Type A Pro Signal - 26W6415 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 1/4 Stereo Plug-Plug, 15Ft; Connector Type A Pro Signal
26W6415
Cable, 1/4 Stereo Plug-Plug, 15Ft; Connector Type A Pro Signal 26W6415
CABLE, 1/4" STEREO PLUG-PLUG, 15FT; Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:-; Product Range:

CABLE, 1/4" STEREO PLUG-PLUG, 15FT; Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26W6415
Product Name Cable, 1/4 Stereo Plug-Plug, 15Ft; Connector Type A Pro Signal
Cable Length 14.99 ft (45.7 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W01-100 - bisco industries
Specs
Cable Length 3.28 ft (10 dm)
View Details
Precision Test Cable, Economy, 50.0 GHz, 24.0″ - E50-2FT-VMVM+ - Mini-Circuits
Specs
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023250 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details