Newark, An Avnet Company Connector Type A Pulse 26W6351

Description
Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:1/4" Mono Phone Plug x 2; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:
Description
Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:1/4" Mono Phone Plug x 2; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Pulse - 26W6351 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Pulse
26W6351
Connector Type A Pulse 26W6351
Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:1/4" Mono Phone Plug x 2; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:

Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:1/4" Mono Phone Plug x 2; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26W6351
Product Name Connector Type A Pulse
Cable Length 10.01 ft (30.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023270 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 094469-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers