Newark, An Avnet Company Patch Cable, Rj45, Cat5E, 3M, Pink; Lan Category Pro Signal 26R2942

Description
PATCH CABLE, RJ45, CAT5E, 3M, PINK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Pink; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PATCH CABLE, RJ45, CAT5E, 3M, PINK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Pink; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cable, Rj45, Cat5E, 3M, Pink; Lan Category Pro Signal - 26R2942 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Rj45, Cat5E, 3M, Pink; Lan Category Pro Signal
26R2942
Patch Cable, Rj45, Cat5E, 3M, Pink; Lan Category Pro Signal 26R2942
PATCH CABLE, RJ45, CAT5E, 3M, PINK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Pink; Product Range:- RoHS Compliant: Yes

PATCH CABLE, RJ45, CAT5E, 3M, PINK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Pink; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26R2942
Product Name Patch Cable, Rj45, Cat5E, 3M, Pink; Lan Category Pro Signal
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, Data Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Networking
Cable Shielding Braid
Cable Length 65.62 ft (200 dm)
View Details
ZK1031-6251-1xxx | PROFIBUS cable, PUR, drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Networking
View Details