Newark, An Avnet Company Patch Cable, Rj45, Cat5E, 2M, Green; Lan Category Pro Signal 26R2896

Description
PATCH CABLE, RJ45, CAT5E, 2M, GREEN; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Green; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PATCH CABLE, RJ45, CAT5E, 2M, GREEN; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Green; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cable, Rj45, Cat5E, 2M, Green; Lan Category Pro Signal - 26R2896 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Rj45, Cat5E, 2M, Green; Lan Category Pro Signal
26R2896
Patch Cable, Rj45, Cat5E, 2M, Green; Lan Category Pro Signal 26R2896
PATCH CABLE, RJ45, CAT5E, 2M, GREEN; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Green; Product Range:- RoHS Compliant: Yes

PATCH CABLE, RJ45, CAT5E, 2M, GREEN; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Green; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26R2896
Product Name Patch Cable, Rj45, Cat5E, 2M, Green; Lan Category Pro Signal
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products