PATCH CABLE, RJ45, CAT5E, 3M, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 26R2886 |
| Product Name | Patch Cable, Rj45, Cat5E, 3M, Blue; Lan Category Pro Signal |
| Application | LAN / Ethernet |
| Product Type | Patch |
| Cable Type | Cat 5 |