SOCKET, 1/2", DOUBLE HEXAGON, 13MM; Socket Type:Dynamic Drive; AF Size - Metric:13mm; AF Size - Imperial:-; Drive Size - Imperial:1/2"; Product Range:-; Socket Style:12 Point; Standard:DIN 3124, ISO 2725; Tool Body Material:Vanadium RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 26M7810 |
| Product Name | Socket, 1/2, Double Hexagon, 13Mm; Socket Type Bahco |