Newark, An Avnet Company Lamp, Mes, 24V, 1.2W; Supply Voltage Lux 26M7654

Description
LAMP, MES, 24V, 1.2W; Supply Voltage:24V; Lamp Base Type:E10 / MES; Bulb Size:T-3 1/4 (10mm); MSCP:0.31; Average Bulb Life:5000h; Product Range:-; SVHC:No SVHC (12-Jan-2017); Current Rating:0.05A; External Length / Height:28mm; LED /RoHS Compliant: Yes
Datasheet
Description
LAMP, MES, 24V, 1.2W; Supply Voltage:24V; Lamp Base Type:E10 / MES; Bulb Size:T-3 1/4 (10mm); MSCP:0.31; Average Bulb Life:5000h; Product Range:-; SVHC:No SVHC (12-Jan-2017); Current Rating:0.05A; External Length / Height:28mm; LED /RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Mes, 24V, 1.2W; Supply Voltage Lux - 26M7654 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Mes, 24V, 1.2W; Supply Voltage Lux
26M7654
Lamp, Mes, 24V, 1.2W; Supply Voltage Lux 26M7654
LAMP, MES, 24V, 1.2W; Supply Voltage:24V; Lamp Base Type:E10 / MES; Bulb Size:T-3 1/4 (10mm); MSCP:0.31; Average Bulb Life:5000h; Product Range:-; SVHC:No SVHC (12-Jan-2017); Current Rating:0.05A; External Length / Height:28mm; LED /RoHS Compliant: Yes

LAMP, MES, 24V, 1.2W; Supply Voltage:24V; Lamp Base Type:E10 / MES; Bulb Size:T-3 1/4 (10mm); MSCP:0.31; Average Bulb Life:5000h; Product Range:-; SVHC:No SVHC (12-Jan-2017); Current Rating:0.05A; External Length / Height:28mm; LED /RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 26M7654
Product Name Lamp, Mes, 24V, 1.2W; Supply Voltage Lux
Rated Average Life 5000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 912568 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Lamp, 28V, wedge type, #655 - K8107185A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
2 suppliers
Incandescent, Neon Lamps - 10S6-250V-ND - DigiKey
JKL Components Corporation
Specs
Base Type Candelabra Screw
View Details