LAMP, MES, 24V, 2.8W; Supply Voltage:24V; Lamp Base Type:E10 / MES; Bulb Size:G-3 1/2; MSCP:0.87; Average Bulb Life:3000h; Product Range:-; SVHC:No SVHC (12-Jan-2017); Current Rating:0.117A; External Length / Height:11mm; LED / Lamp RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 26M7650 |
| Product Name | Lamp, Mes, 24V, 2.8W; Supply Voltage Lux |
| Rated Average Life | 3000 hours |