Newark, An Avnet Company Connector, Rca/phono, Jack; No. Of Contacts Pro Signal 26M2032

Description
CONNECTOR, RCA/PHONO, JACK; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Red; External Diameter:8.3mm; Product Range:-; Connector Type:RCA / Phono RoHS Compliant: Yes
Description
CONNECTOR, RCA/PHONO, JACK; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Red; External Diameter:8.3mm; Product Range:-; Connector Type:RCA / Phono RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rca/phono, Jack; No. Of Contacts Pro Signal - 26M2032 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Jack; No. Of Contacts Pro Signal
26M2032
Connector, Rca/phono, Jack; No. Of Contacts Pro Signal 26M2032
CONNECTOR, RCA/PHONO, JACK; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Red; External Diameter:8.3mm; Product Range:-; Connector Type:RCA / Phono RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, JACK; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Red; External Diameter:8.3mm; Product Range:-; Connector Type:RCA / Phono RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M2032
Product Name Connector, Rca/phono, Jack; No. Of Contacts Pro Signal
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Circular Connector Assemblies - 2262-A22052-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details