Newark, An Avnet Company Circular Connector Plug, Size 9, 8 Position, Cable; Product Range Tmw (Tajimi Electronics) 26M1983

Description
CIRCULAR CONNECTOR PLUG, SIZE 9, 8 POSITION, CABLE; Product Range:PRC05 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR PLUG, SIZE 9, 8 POSITION, CABLE; Product Range:PRC05 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 9, 8 Position, Cable; Product Range Tmw (Tajimi Electronics) - 26M1983 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 9, 8 Position, Cable; Product Range Tmw (Tajimi Electronics)
26M1983
Circular Connector Plug, Size 9, 8 Position, Cable; Product Range Tmw (Tajimi Electronics) 26M1983
CIRCULAR CONNECTOR PLUG, SIZE 9, 8 POSITION, CABLE; Product Range:PRC05 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 9, 8 POSITION, CABLE; Product Range:PRC05 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M1983
Product Name Circular Connector Plug, Size 9, 8 Position, Cable; Product Range Tmw (Tajimi Electronics)
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80322-4P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm N Connector, N Straight Plug - 190610 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details