LAMP, SMF, 3MM, 28V, 0.672W; Supply Voltage:28V; Lamp Base Type:Sub Midget Flange SX3s; Bulb Size:T-1; MSCP:0.12; Average Bulb Life:4000h; Product Range:-; SVHC:No SVHC (12-Jan-2017); Colour:Clear; Current Rating:0.024A; External RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 26M1878 |
| Product Name | Lamp, Smf, 3Mm, 28V, 0.672W; Supply Voltage Lux |
| Rated Average Life | 4000 hours |