LAMP, LES, 5MM, 14V, 0.7W; Supply Voltage:14V; Lamp Base Type:E5 / LES; Bulb Size:T-1 1/2; MSCP:0.23; Average Bulb Life:1000h; Product Range:-; SVHC:No SVHC (12-Jan-2017); Current Rating:0.05A; External Length / Height:16mm; LED / RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 26M1870 |
| Product Name | Lamp, Les, 5Mm, 14V, 0.7W; Supply Voltage Lux |
| Rated Average Life | 1000 hours |