Newark, An Avnet Company Hook Up Wire, 20Awg, Copper; Jacket Material Copperfield 26K6229

Description
HOOK UP WIRE, 20AWG, COPPER; Jacket Material:XLPE; Jacket Color:Purple; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 20AWG, COPPER; Jacket Material:XLPE; Jacket Color:Purple; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 20Awg, Copper; Jacket Material Copperfield - 26K6229 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 20Awg, Copper; Jacket Material Copperfield
26K6229
Hook Up Wire, 20Awg, Copper; Jacket Material Copperfield 26K6229
HOOK UP WIRE, 20AWG, COPPER; Jacket Material:XLPE; Jacket Color:Purple; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage Rating:50V RoHS Compliant: Yes

HOOK UP WIRE, 20AWG, COPPER; Jacket Material:XLPE; Jacket Color:Purple; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26K6229
Product Name Hook Up Wire, 20Awg, Copper; Jacket Material Copperfield
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
8+8 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok - G125-FD11605F1-1000F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
Connecting cable - NEBU-LE5-K-1-M12G5 - Festo Corporation
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Open end
Standards / Certifications EN 61076-2-101
View Details